STMicroelectronics, Inc. Ldo, Fixed, 3.3V, 1A, -40 To 125Deg C; Output Type Stmicroelectronics LDF33DT-TR

Description
LDO, FIXED, 3.3V, 1A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.6V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:200mV; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 3.3V, 1A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.6V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:200mV; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3.3V, 1A, -40 To 125Deg C; Output Type Stmicroelectronics - 81X1360 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 1A, -40 To 125Deg C; Output Type Stmicroelectronics
81X1360
Ldo, Fixed, 3.3V, 1A, -40 To 125Deg C; Output Type Stmicroelectronics 81X1360
LDO, FIXED, 3.3V, 1A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.6V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:200mV; No. of Pins:3Pins RoHS Compliant: Yes

LDO, FIXED, 3.3V, 1A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.6V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:200mV; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 81X1360
Product Name Ldo, Fixed, 3.3V, 1A, -40 To 125Deg C; Output Type Stmicroelectronics
Input Voltage 2.6 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1083QX - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
200KVA Three Phase Voltage Stabilizer 380V 400V 480V Voltage Regulation Accuracy ±1% 250KVA 300KVA - No.10000036063042 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details