Linear Voltage Regulator IC Positive Fixed 1 Output 1A PPAK
IC REG LINEAR 1.8V 1A PPAK
IC REG LINEAR 1.8V 1A PPAK
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 497-17795-2-ND | LDF18PT-TR | LDF18PT-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | DPAK; Other; TO-252-5, DPAK (4 Leads + Tab) | ||
| Special Features | Input Overcurrent Protection | Enable, Power Good |