150mA LDO, 1.8-5.5V In, 50mV Dropout, SOT-23 Product overview: LDCL015MR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 150mA, 5.5V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150mA, 5.5V, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDCL015MR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SOT-23-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SOT-23-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SOT-23-5
150mA Capless LDO Regulator Adj. SOT23-5
150mA Capless LDO Regulator Adj. SOT23-5
150mA Capless LDO Regulator Adj. SOT23-5
Manufacturer: STMicroelectronics
Win Source Part Number: 876909-LDCL015MR
Features: Linear Voltage Regulator IC 1 Output
Package: Reel - TR
Family Name: LDCL015
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-12085-6, 497-12085-1, 497-12085-2
IC REG LIN POS ADJ 150MA SOT23-5
IC REG LIN POS ADJ 150MA SOT23-5
LDO Voltage Regulators 150mA Capless Ultra Low REG 50mV 100mA
IC REG LIN POS ADJ 150MA SOT23-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-LDCL015MR | 497-12085-1-ND | 8290371P | 8290371 | 876909-LDCL015MR | LDCL015MR | LDCL015MR | LDCL015MR | 761-LDCL015MR |
| Product Name | 150mA 5.5V SOT-23 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators | Voltage Regulators | PMIC - PMIC - Voltage Regulators - Linear - LDCL015MR | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | IC REG LIN POS ADJ 150MA SOT23-5 |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||||
| Package Type | Other; SOT-23 | Other; SC-74A, SOT-753 | SOT23; Other; SOT-23 | SOT23; Other; Sot-23 | Other; Reel - TR | SOT23; Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| Output Voltage | 0.8000 volts | 0.8000 to 5.4 volts | 0.8000 volts | 0.8000 volts | 5.5 volts | ||||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | ||||
| Dropout Voltage | 0.0500 volts | 0.1000 volts | 0.1000 volts | 0.0500 volts |