STMicroelectronics, Inc. Ldo, Adj, 150Ma, 0.15A, -40 To 125Deg C; Output Type Stmicroelectronics LDCL015MR

Description
LDO, ADJ, 150MA, 0.15A, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:1.8V; Input Voltage Max:5.5V; Output Voltage Min:800mV; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:50mV RoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, 150MA, 0.15A, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:1.8V; Input Voltage Max:5.5V; Output Voltage Min:800mV; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:50mV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 150Ma, 0.15A, -40 To 125Deg C; Output Type Stmicroelectronics - 86W0470 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 150Ma, 0.15A, -40 To 125Deg C; Output Type Stmicroelectronics
86W0470
Ldo, Adj, 150Ma, 0.15A, -40 To 125Deg C; Output Type Stmicroelectronics 86W0470
LDO, ADJ, 150MA, 0.15A, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:1.8V; Input Voltage Max:5.5V; Output Voltage Min:800mV; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:50mV RoHS Compliant: Yes

LDO, ADJ, 150MA, 0.15A, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:1.8V; Input Voltage Max:5.5V; Output Voltage Min:800mV; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:50mV RoHS Compliant: Yes

Supplier's Site Datasheet
Low Dropout (Ldo) Linear Regulators Rohs Compliant Stmicroelectronics - 79AH3561 - Newark, An Avnet Company
Chicago, IL, United States
Low Dropout (Ldo) Linear Regulators Rohs Compliant Stmicroelectronics
79AH3561
Low Dropout (Ldo) Linear Regulators Rohs Compliant Stmicroelectronics 79AH3561
LOW DROPOUT (LDO) LINEAR REGULATORS ROHS COMPLIANT: YES

LOW DROPOUT (LDO) LINEAR REGULATORS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 86W0470 79AH3561
Product Name Ldo, Adj, 150Ma, 0.15A, -40 To 125Deg C; Output Type Stmicroelectronics Low Dropout (Ldo) Linear Regulators Rohs Compliant Stmicroelectronics
Input Voltage 1.8 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details