STMicroelectronics, Inc. Ldo, Fixed, 2.5V, 0.2A, Ststamp-4; Output Type Stmicroelectronics LDBL20D-25R

Description
LDO, FIXED, 2.5V, 0.2A, STSTAMP-4; Output Type:Fixed; Input Voltage Min:1.5V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 2.5V, 0.2A, STSTAMP-4; Output Type:Fixed; Input Voltage Min:1.5V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 2.5V, 0.2A, Ststamp-4; Output Type Stmicroelectronics - 03AJ1881 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 2.5V, 0.2A, Ststamp-4; Output Type Stmicroelectronics
03AJ1881
Ldo, Fixed, 2.5V, 0.2A, Ststamp-4; Output Type Stmicroelectronics 03AJ1881
LDO, FIXED, 2.5V, 0.2A, STSTAMP-4; Output Type:Fixed; Input Voltage Min:1.5V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout RoHS Compliant: Yes

LDO, FIXED, 2.5V, 0.2A, STSTAMP-4; Output Type:Fixed; Input Voltage Min:1.5V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:200mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LDBL20D-25R
LDO Voltage Regulators LDBL20D-25R
LDO Voltage Regulators POWER MANAGEMENT

LDO Voltage Regulators POWER MANAGEMENT

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 03AJ1881 LDBL20D-25R
Product Name Ldo, Fixed, 2.5V, 0.2A, Ststamp-4; Output Type Stmicroelectronics LDO Voltage Regulators
Input Voltage 1.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1085QP - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details