Manufacturer: STMicroelectronics
Win Source Part Number: 1320056-LDBL20D-18R
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 15,000
Mounting: Surface Mount
Current - Output: 200mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.8V
Supplier Device Package: 4-STSTAMP™ (0.47x0.47)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 4-XFQFN
PSRR: 80dB ~ 55dB (1kHz ~ 100kHz)
Protection Features: Over Current, Over Temperature, Soft Start
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 40 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -1138-LDBL20D-18RDKR
Base Product Number: LDBL20
RoHS Status: ROHS3 Compliant
200 mA very 200 mA very low quiescent current linear regulator IC in (0.47x0.47) mm² ST STAMP™ package Product overview: LDBL20D-18R from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200 mA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDBL20D-18R can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-STSTAMP™ (0.47x0.47)
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-STSTAMP™ (0.47x0.47)
IC REG LIN 1.8V 200MA 4STSTAMP
IC REG LIN 1.8V 200MA 4STSTAMP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1320056-LDBL20D-18R | 776-LDBL20D-18R | 497-17115-2-ND | LDBL20D-18R | LDBL20D-18R |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | 200 mA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | |||
| Package Type | Other; 4-XFQFN | Other; 4-XFQFN | |||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable |