200 mA very 200 mA very low quiescent current linear regulator IC in (0.47x0.47) mm² ST STAMP™ package Product overview: LDBL20D-12R from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200 mA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LDBL20D-12R can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-STSTAMP (0.47x0.47)
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-STSTAMP (0.47x0.47)
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-STSTAMP (0.47x0.47)
Win Source Part Number: 1069200-LDBL20D-12R
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 200mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 100 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.2V
Package / Case: 4-XFQFN
Supplier Device Package: 4-STSTAMP (0.47x0.47)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
PSRR: 80dB ~ 55dB (1kHz ~ 100kHz)
Alternative Parts (Cross-Reference): LDBL20D-12RLDBL20D12
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 40 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-LDBL20D-12RDKR,4
Base Product Number: LDBL20
IC REG LIN 1.2V 200MA 4STSTAMP
IC REG LIN 1.2V 200MA 4STSTAMP
IC REG LIN 1.2V 200MA 4STSTAMP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-LDBL20D-12R | 497-LDBL20D-12RTR-ND | 1069200-LDBL20D-12R | LDBL20D-12R | LDBL20D-12R | LDBL20D-12R |
| Product Name | 200 mA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; 4-XFQFN | Other; Tape & Reel | Other; 4-XFQFN | |||
| Output Voltage | 1.2 volts | 1.2 volts | 1.2 volts |