STMicroelectronics, Inc. Ldo, Adj, 0.8V-3.6V, -40 To 125Deg C; Output Type Stmicroelectronics LD59150PURY

Description
LDO, ADJ, 0.8V-3.6V, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:800mV; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:3.6V; Output Current:1.5A;RoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, 0.8V-3.6V, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:800mV; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:3.6V; Output Current:1.5A;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 0.8V-3.6V, -40 To 125Deg C; Output Type Stmicroelectronics - 03AH2145 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 0.8V-3.6V, -40 To 125Deg C; Output Type Stmicroelectronics
03AH2145
Ldo, Adj, 0.8V-3.6V, -40 To 125Deg C; Output Type Stmicroelectronics 03AH2145
LDO, ADJ, 0.8V-3.6V, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:800mV; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:3.6V; Output Current:1.5A;RoHS Compliant: Yes

LDO, ADJ, 0.8V-3.6V, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:800mV; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:3.6V; Output Current:1.5A;RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LD59150PURY
LDO Voltage Regulators LD59150PURY
LDO Voltage Regulators POWER MANAGEMENT

LDO Voltage Regulators POWER MANAGEMENT

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 03AH2145 LD59150PURY
Product Name Ldo, Adj, 0.8V-3.6V, -40 To 125Deg C; Output Type Stmicroelectronics LDO Voltage Regulators
Input Voltage 0.8000 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details