300 mA very low dropout current linear regulator IC Product overview: LD59030DTPU28R from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300 mA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD59030DTPU28R can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-DFN (1x1)
LD59030 - 300 mA very low drop regulator IC
Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1136684-LD59030DTPU2
Categories: PMIC - Voltage Regulators - Linear
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Schedule B: 8542390000
LDO Voltage Regulators POWER MANAGEMENT
IC REG LINEAR 2.8V 300MA 4DFN
IC REG LINEAR 2.8V 300MA 4DFN
IC REG LINEAR 2.8V 300MA 4DFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-LD59030DTPU28R | 497-17716-ND | LD59030DTPU28R | 1136684-LD59030DTPU28R | LD59030DTPU28R | LD59030DTPU28R | LD59030DTPU28R | LD59030DTPU28R |
| Product Name | 300 mA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LD59030DTPU28R | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Standard | |||||||
| Output Polarity | Positive | Positive | ||||||
| Output Voltage Type | Fixed | Fixed | ||||||
| Package Type | Other; 4-XDFN Exposed Pad | Other; VFDFPN4 | Other; 4-XDFN Exposed Pad | |||||
| Special Features | Over Temperature | Enable, Soft Start |