Win Source Part Number: 989182-LD59030DTPU25
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 305 µA
Control Features: Enable, Soft Start
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 2.5V
Package / Case: 4-XDFN Exposed Pad
Supplier Device Package: 4-DFN (1x1)
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 75dB ~ 55dB (1kHz ~ 100kHz)
Protection Features: Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 40 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-17715-6,497-1771
Base Product Number: LD59030
Voltage Dropout (Max): 0.23V @ 300mA
300 mA very low dropout current linear regulator IC Product overview: LD59030DTPU25R from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300 mA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD59030DTPU25R can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-DFN (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-DFN (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-DFN (1x1)
IC REG LINEAR 2.5V 300MA 4DFN
IC REG LINEAR 2.5V 300MA 4DFN
LDO Voltage Regulators POWER MANAGEMENT
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 989182-LD59030DTPU25R | 776-LD59030DTPU25R | 497-17715-1-ND | LD59030DTPU25R | LD59030DTPU25R | LD59030DTPU25R |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | 300 mA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | ||||
| Package Type | Other; Tape & Reel | Other; 4-XDFN Exposed Pad | ||||
| Special Features | Enable, Soft Start | Over Temperature | Enable, Soft Start |