Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-323-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-323-5
Manufacturer: STMicroelectronics
Win Source Part Number: 876894-LD59015C33R
Features: Linear Voltage Regulator IC 1 Output
Package: Reel - TR
Family Name: LD59015
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-10611-2, 497-10611-1, 497-10611-6
3.3V 150mA LDO, Low Noise, High PSRR, SOT-323 Product overview: LD59015C33R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD59015C33R can be used for catalog matching and distributor lookup.
IC REG LIN 3.3V 150MA SOT323-5
LDO Voltage Regulators 150 mA PSRR Linr Reg 2.3 to 5.5
IC REG LIN 3.3V 150MA SOT323-5
IC REG LIN 3.3V 150MA SOT323-5
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 497-10611-2-ND | 876894-LD59015C33R | 776-LD59015C33R | LD59015C33R | LD59015C33R | LD59015C33R | LD59015C33R |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LD59015C33R | 3.3V 150mA LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | ||||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed | ||||
| Package Type | Other; 5-TSSOP, SC-70-5, SOT-353 | Other; Reel - TR | Other; SOT-323 | SC-70; SSOP | SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 | ||
| Special Features | Input Overcurrent Protection | Enable |