Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-323-5
3V 0.15A Pos LDO Regulator, SOT-323, 5-Pin, SM Product overview: LD59015C30R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 0.15A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 0.15A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD59015C30R can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 876893-LD59015C30R
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-323-5
Package: 5-TSSOP, SC-70-5, SOT-353
Package: Reel - TR
Mounting: Surface Mount
Family Name: LD59015
Categories: Integrated Circuits (ICs)
Case / Package: SOT-323-5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-13243-1, 497-13243-2, -497-13243-6, 497-13243-6, -497-13243-1, -497-13243-2
IC REG LINEAR 3V 150MA SOT323-5
LDO Voltage Regulators 150 mA 2.3 to 5.5V 3.0V 80dB 10Khz
IC REG LINEAR 3V 150MA SOT323-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 497-13243-2-ND | 776-LD59015C30R | 876893-LD59015C30R | LD59015C30R | LD59015C30R | LD59015C30R |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3V 0.15A LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LD59015C30R | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | ||||
| Package Type | Other; 5-TSSOP, SC-70-5, SOT-353 | Other; SOT-323 | Other; SOT-323-5 | |||
| Special Features | Input Overcurrent Protection | Enable |