1.2V 0.15A Pos LDO Regulator, 5-Pin SOT-323 Product overview: LD59015C12R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 0.15A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 0.15A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD59015C12R can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 098832-LD59015C12R
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 1.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-323-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.2V
Operating Supply Current: 60μA to 110μA
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): RT9013-12GU5; TLV70012DCKR; TLV70012DCKT;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-323-5
IC REG LIN 1.2V 150MA SOT323-5
Linear Voltage Regulators 150 mA 2.3 to 5.5V 1.2V 80dB 10Khz
LDO Voltage Regulators 150 mA 2.3 to 5.5V 1.2V 80dB 10Khz
IC REG LIN 1.2V 150MA SOT323-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-LD59015C12R | 098832-LD59015C12R | 497-13239-2-ND | LD59015C12R | 761-LD59015C12R | LD59015C12R | LD59015C12R |
| Product Name | 1.2V 0.15A LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LD59015C12R | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Linear Voltage Regulators 150 mA 2.3 to 5.5V 1.2V 80dB 10Khz | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; SOT-323 | Other; SOT-323-5 | Other; 5-TSSOP, SC-70-5, SOT-353 | SSOP; Other; 5-TSSOP, SC-70-5, SOT-353 | |||
| Output Voltage | 1.2 volts | 1.2 volts | 1.2 volts | 1.2 volts | 1.2 volts | ||
| IQ | 3.10E-5 amps | 6.00E-5 amps | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |