LD57100 - 1A Very Low Dropout Bias LDO
LD57100J800R, Linear Voltage Regulators
LD57100J800R, Linear Voltage Regulators
LD57100J800R, Linear Voltage Regulators
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-FlipChip (0.78x1.18)
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-FlipChip (0.78x1.18)
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-FlipChip (0.78x1.18)
IC REG LINEAR 0.8V 1A 6FLIPCHIP
IC REG LINEAR 0.08V 1A 6FLIPCHIP
IC REG LINEAR 0.08V 1A 6FLIPCHIP
| Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LD57100J800R | 2066054 | 2068627P | 497-LD57100J800RCT-ND | LD57100J800R | LD57100J800R | LD57100J800R |
| Product Name | Voltage Regulators | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | |
| Package Type | Other; Flip Chip 6 | Other; Dfn | Other; DFN | Other; 6-XFBGA, FCBGA | Other; 6-XFBGA, FCBGA | ||
| Output Voltage Type | Fixed | Fixed | Fixed | ||||
| Regulator Type | Standard | ||||||
| Output Polarity | Positive | Positive | |||||
| Special Features | Input Overcurrent Protection | Enable |