1A Very Low Dropout Bias LDO
IC REG LINEAR 3.3V 1A 6-FLIPCHIP
IC REG LINEAR 3.3V 1A 6-FLIPCHIP
IC REG LINEAR 3.3V 1A 6-FLIPCHIP
1 A ULTRA LOW-DROPOUT LDO WITH B
| RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 151705 | 497-LD57100J330RTR-ND | LD57100J330R |
| Product Name | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Operating Temperature | 125 C (257 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Regulator Type | Standard | ||
| Output Polarity | Positive | Positive | |
| Output Voltage Type | Fixed | Fixed | |
| Package Type | Other; 6-XFBGA, FCBGA | Other; 6-XFBGA, FCBGA |