LD57100 - 1A Very Low Dropout Bias LDO
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-FlipChip (0.78x1.18)
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-FlipChip (0.78x1.18)
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-FlipChip (0.78x1.18)
IC REG LINEAR 1.05V 1A 6FLIPCHIP
IC REG LINEAR 1.05V 1A 6FLIPCHIP
IC REG LINEAR 1.05V 1A 6FLIPCHIP
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LD57100J105R | 497-LD57100J105RDKR-ND | LD57100J105R | LD57100J105R | LD57100J105R |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | |
| Package Type | Other; Flip Chip 6 | Other; 6-XFBGA, FCBGA | Other; 6-XFBGA, FCBGA | ||
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed | |||
| Special Features | Input Overcurrent Protection | Enable |