Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-FlipChip (0.78x1.18)
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-FlipChip (0.78x1.18)
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-FlipChip (0.78x1.18)
IC REG LINEAR 1V 1A 6FLIPCHIP
IC REG LINEAR 1V 1A 6FLIPCHIP
IC REG LINEAR 1V 1A 6FLIPCHIP
| DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 497-LD57100J100RDKR-ND | LD57100J100R | LD57100J100R | LD57100J100R |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | Positive | ||
| Output Voltage Type | Fixed | Fixed | ||
| Package Type | Other; 6-XFBGA, FCBGA | Other; 6-XFBGA, FCBGA | ||
| Special Features | Input Overcurrent Protection | Enable |