Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-DFN (1.6x1.2)
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-DFN (1.6x1.2)
IC REG LINEAR 3V 1A 8DFN
LDO Voltage Regulators POWER MANAGEMENT
IC REG LINEAR 3V 1A 8DFN
IC REG LINEAR 3V 1A 8DFN
| DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 497-17769-2-ND | LD56100DPU30R | LD56100DPU30R | LD56100DPU30R | LD56100DPU30R |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; 8-XFDFN Exposed Pad | Other; 8-XFDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Enable, Soft Start |