Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-DFN (1.6x1.2)
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-DFN (1.6x1.2)
IC REG LINEAR 2.8V 1A 8DFN
LDO Voltage Regulators XVFDFPN 1.6X1.2X0.4 8L 0.4 PITCH
IC REG LINEAR 2.8V 1A 8DFN
IC REG LINEAR 2.8V 1A 8DFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 497-LD56100DPU28RCT-ND | LD56100DPU28R | LD56100DPU28R | LD56100DPU28R | LD56100DPU28R |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; 8-XFDFN Exposed Pad | Other; 8-XFDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Enable |