LD56100 - 1A VLDO fast transient ultra-low noise
LD56100DPU18R, LDO Voltage Regulator
LD56100DPU18R, LDO Voltage Regulator
LD56100DPU18R, LDO Voltage Regulator
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-DFN (1.6x1.2)
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-DFN (1.6x1.2)
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-DFN (1.6x1.2)
IC REG LINEAR 1.8V 1A 8DFN
IC REG LINEAR 1.8V 1A 8DFN
LDO Voltage Regulators XVFDFPN 1.6X1.2X0.4 8L 0.4 PITCH
| Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LD56100DPU18R | 2033405P | 2033405 | 497-LD56100DPU18RTR-ND | LD56100DPU18R | LD56100DPU18R | LD56100DPU18R |
| Product Name | Voltage Regulators | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | |
| Package Type | Other; DFN8 | Other; Dfn8 | Other; 8-XFDFN Exposed Pad | ||||
| Regulator Category | Low dropout voltage | ||||||
| Output Voltage Type | Adjustable / Variable | Fixed | |||||
| Regulator Type | Standard | ||||||
| Output Polarity | Positive |