500mA ultra low dropout linear regulator with bias supply Product overview: LD56050DPU120R from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 500mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 500mA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD56050DPU120R can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 4-DFN (1.2x1.2)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 4-DFN (1.2x1.2)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 4-DFN (1.2x1.2)
Win Source Part Number: 1341567-LD56050DPU12
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 3,000
Current - Output: 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.2V
Mounting Type: Surface Mount
Package / Case: 4-XDFN Exposed Pad
Supplier Device Package: 4-DFN (1.2x1.2)
Temperature Range - Operating: -40°C ~ 85°C (TJ)
PSRR: 75dB (1kHz)
Protection Features: Over Temperature, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 40 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: LD56050
Voltage Dropout (Max): 0.25V @ 500mA
LDO Voltage Regulators POWER MANAGEMENT
IC REG LINEAR 1.2V 500MA 4DFN
IC REG LINEAR 1.2V 500MA 4DFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-LD56050DPU120R | 497-18058-1-ND | 1341567-LD56050DPU120R | LD56050DPU120R | LD56050DPU120R | LD56050DPU120R |
| Product Name | Low-Power 500mA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | ||||
| Package Type | Other; 4-XDFN Exposed Pad | Other; Tape & Reel | ||||
| Special Features | Over Temperature, Short Circuit | Enable | Enable |