STMicroelectronics, Inc. Ldo, Fixed, 1.2V, 0.5A, Dfn-4; Output Type Stmicroelectronics LD56050DPU120R

Description
LDO, FIXED, 1.2V, 0.5A, DFN-4; Output Type:Fixed; Input Voltage Min:1.28V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 1.2V, 0.5A, DFN-4; Output Type:Fixed; Input Voltage Min:1.28V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 1.2V, 0.5A, Dfn-4; Output Type Stmicroelectronics - 84AC1857 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 1.2V, 0.5A, Dfn-4; Output Type Stmicroelectronics
84AC1857
Ldo, Fixed, 1.2V, 0.5A, Dfn-4; Output Type Stmicroelectronics 84AC1857
LDO, FIXED, 1.2V, 0.5A, DFN-4; Output Type:Fixed; Input Voltage Min:1.28V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes

LDO, FIXED, 1.2V, 0.5A, DFN-4; Output Type:Fixed; Input Voltage Min:1.28V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 84AC1857
Product Name Ldo, Fixed, 1.2V, 0.5A, Dfn-4; Output Type Stmicroelectronics
Input Voltage 1.28 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
0.01S Protection 2000kva 2500kva 3000kva Static Automatic Voltage Stabilizer 690V 480V 440V 415V 400V 380V 230V Regulator - No.1601608980734 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details