Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 4-DFN (1.2x1.2)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 4-DFN (1.2x1.2)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 4-DFN (1.2x1.2)
Win Source Part Number: 1341564-LD56050DPU11
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 3,000
Current - Output: 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.1V
Mounting Type: Surface Mount
Package / Case: 4-XDFN Exposed Pad
Supplier Device Package: 4-DFN (1.2x1.2)
Temperature Range - Operating: -40°C ~ 85°C (TJ)
PSRR: 75dB (1kHz)
Protection Features: Over Temperature, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 40 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: LD56050
Voltage Dropout (Max): 0.25V @ 500mA
500mA ultra low dropout linear regulator with bias supply Product overview: LD56050DPU110R from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 500mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 500mA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD56050DPU110R can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.1V 500MA 4DFN
IC REG LINEAR 1.1V 500MA 4DFN
LDO Voltage Regulators POWER MANAGEMENT
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 497-18057-2-ND | 1341564-LD56050DPU110R | 776-LD56050DPU110R | LD56050DPU110R | LD56050DPU110R | LD56050DPU110R |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Low-Power 500mA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | ||||
| Package Type | Other; 4-XDFN Exposed Pad | Other; Tape & Reel | ||||
| Special Features | Over Temperature, Short Circuit | Enable | Enable |