IC REG LINEAR 1V 200MA SOT23-5
IC REG LINEAR 1V 200MA SOT23-5
IC REG LINEAR 1V 200MA SOT23-5
Very low drop/low noise VR with inhibit
Very low drop/low noise VR with inhibit
Very low drop/low noise VR with inhibit
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 497-LD56020M100RTR-ND | 151695 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators |
| Regulator Type | Standard | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed | |
| Package Type | Other; SC-74A, SOT-753 | |
| Special Features | Over Temperature, Short Circuit |