IC REG LIN 1.8V 200MA 4-FLIPCHIP
IC REG LIN 1.8V 200MA 4-FLIPCHIP
IC REG LIN 1.8V 200MA 4-FLIPCHIP
LD56020 - 200 mA ultra-low noise LDO
LOW INPUT VOLTAGE 200 MA ULTRA L
LOW INPUT VOLTAGE 200 MA ULTRA L
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 497-LD56020J180RCT-ND | LD56020J180R | LD56020J180R | LD56020J180R |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | |
| Regulator Type | Standard | |||
| Output Polarity | Positive | Positive | ||
| Output Voltage Type | Fixed | Fixed | ||
| Package Type | Other; 4-XFBGA | Other; CSPS0.35 | Other; 4-XFBGA | |
| Special Features | Over Temperature, Short Circuit |