3A LDO Regulator, 1V Fixed/Adj Output, 5.5V In, TO-252-5 Product overview: LD49300PT10R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A, 1V, 5.5V, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 1V, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD49300PT10R can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 018569-LD49300PT10R
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.5V @ 3A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 3A
Output Voltage: 1V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 125°C
Case / Package: PPAK
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1V
Dropout Voltage-Max: 0.4V @ 3A
Operating Supply Current: 4mA to 6mA
PSRR: 68dB (120Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 3A PPAK
IC REG LINEAR 1V 3A PPAK
IC REG LINEAR 1V 3A PPAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-LD49300PT10R | 018569-LD49300PT10R | 497-8276-2-ND | LD49300PT10R | LD49300PT10R |
| Product Name | 3A 1V 5.5V TO-252 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LD49300PT10R | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Adjustable / Variable | Fixed; Fixed | Fixed | ||
| Package Type | Other; TO-252-5 | PPAK; Other; PPAK | DPAK; Other; TO-252-5, DPAK (4 Leads + Tab) | ||
| Output Voltage | 1 volts | 1 volts | 1 volts | 1 volts | |
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps |
| IQ | 0.0040 amps | 0.0040 amps |