STMicroelectronics, Inc. Ldo, Adj, 4.5V To 0.8V, 3A, Ppack-5; Output Type Stmicroelectronics LD49300PT08R

Description
LDO, ADJ, 4.5V TO 0.8V, 3A, PPACK-5; Output Type:Adjustable; Input Voltage Min:1.4V; Input Voltage Max:5.5V; Output Voltage Min:800mV; Output Voltage Max:4.5V; Output Current Max:3A; Dropout Voltage Typ @ Current:400mV; MSL:- RoHS Compliant: Yes
Description
LDO, ADJ, 4.5V TO 0.8V, 3A, PPACK-5; Output Type:Adjustable; Input Voltage Min:1.4V; Input Voltage Max:5.5V; Output Voltage Min:800mV; Output Voltage Max:4.5V; Output Current Max:3A; Dropout Voltage Typ @ Current:400mV; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 4.5V To 0.8V, 3A, Ppack-5; Output Type Stmicroelectronics - 45AC7200 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 4.5V To 0.8V, 3A, Ppack-5; Output Type Stmicroelectronics
45AC7200
Ldo, Adj, 4.5V To 0.8V, 3A, Ppack-5; Output Type Stmicroelectronics 45AC7200
LDO, ADJ, 4.5V TO 0.8V, 3A, PPACK-5; Output Type:Adjustable; Input Voltage Min:1.4V; Input Voltage Max:5.5V; Output Voltage Min:800mV; Output Voltage Max:4.5V; Output Current Max:3A; Dropout Voltage Typ @ Current:400mV; MSL:- RoHS Compliant: Yes

LDO, ADJ, 4.5V TO 0.8V, 3A, PPACK-5; Output Type:Adjustable; Input Voltage Min:1.4V; Input Voltage Max:5.5V; Output Voltage Min:800mV; Output Voltage Max:4.5V; Output Current Max:3A; Dropout Voltage Typ @ Current:400mV; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 45AC7200
Product Name Ldo, Adj, 4.5V To 0.8V, 3A, Ppack-5; Output Type Stmicroelectronics
Input Voltage 1.4 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details