Manufacturer: STMicroelectronics
Win Source Part Number: 1195893-LD49150PT12R
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 1.5A
Categories: Integrated Circuits
Supplier Device Package: PPAK
Temperature Range - Operating: -25°C ~ 125°C
PSRR: 68dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-252-5, DPak (4 Leads + Tab), TO-252AD
Maximum Supply Current: 6mA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Family Part Number: LD49150
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.2V
Voltage - Input (Maximum): 5.5V
Maximum Dropout Voltage: 0.2V at 1.5A
Current - Quiescent (Iq): 4mA
1.5 A ultra low dropout voltage regulator Product overview: LD49150PT12R from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1.5 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 1.5 A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD49150PT12R can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.2V 1.5A PPAK
LDO Voltage Regulators 1.5A Very Lo drop Vltg regulators
IC REG LINEAR 1.2V 1.5A PPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1195893-LD49150PT12R | 776-LD49150PT12R | LD49150PT12R | LD49150PT12R | LD49150PT12R |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LD49150PT12R | Low-Power 1.5 A Voltage Regulator IC | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Fixed | Fixed; Adjustable / Variable | |||
| Package Type | DPAK; PPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD | Other; TO-252-5 | |||
| Special Features | Input Overcurrent Protection; Enable | Enable | |||
| Output Voltage | 1.2 volts | 1.2 volts | 1.2 volts |