Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A PPAK
1.5 A ultra low dropout voltage regulator Product overview: LD49150PT10R from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1.5 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 1.5 A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD49150PT10R can be used for catalog matching and distributor lookup.
Win Source Part Number: 980964-LD49150PT10R
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 1.5A
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 6 mA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1V
Package / Case: TO-252-5, DPak (4 Leads + Tab), TO-252AD
Supplier Device Package: PPAK
Temperature Range - Operating: -25°C ~ 125°C
PSRR: 68dB (120Hz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 4 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-6847-1,497-6847-
Base Product Number: LD49150
Product Status: Obsolete
Voltage Dropout (Max): 0.2V @ 1.5A
LDO Voltage Regulators 1.5a Very Lo Volt Regulator
IC REG LINEAR 1V 1.5A PPAK
IC REG LINEAR 1V 1.5A PPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 497-6847-2-ND | 776-LD49150PT10R | 980964-LD49150PT10R | LD49150PT10R | LD49150PT10R | LD49150PT10R |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power 1.5 A Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Adjustable / Variable | Fixed; Fixed | |||
| Package Type | DPAK; Other; TO-252-5, DPAK (4 Leads + Tab) | Other; TO-252-5 | DPAK; PPAK; Other; Tape & Reel | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |