STMicroelectronics, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LD49150PT08R

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A PPAK
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A PPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-7796-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-7796-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-7796-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A PPAK

Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A PPAK

Buy Now Datasheet
Singapore, Singapore
Low-Power 1.5 A Voltage Regulator IC
776-LD49150PT08R
Low-Power 1.5 A Voltage Regulator IC 776-LD49150PT08R
1.5 A ultra low dropout voltage regulator Product overview: LD49150PT08R from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1.5 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 1.5 A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD49150PT08R can be used for catalog matching and distributor lookup.

1.5 A ultra low dropout voltage regulator Product overview: LD49150PT08R from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1.5 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 1.5 A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD49150PT08R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LD49150PT08R - 1052076-LD49150PT08R - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LD49150PT08R
1052076-LD49150PT08R
PMIC - PMIC - Voltage Regulators - Linear - LD49150PT08R 1052076-LD49150PT08R
Manufacturer: STMicroelectronics Win Source Part Number: 1052076-LD49150PT08R Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 1.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 125°C Case / Package: PPAK Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.8V Dropout Voltage-Max: 0.2V @ 1.5A Operating Supply Current: 4mA to 6mA PSRR: 68dB (120Hz) Maximum Output Voltage: 5.3V Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): XRP6272IDBTR-F; LD49150PT10R; LD49150PT08R; LD49150PT12R; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1052076-LD49150PT08R
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 125°C
Case / Package: PPAK
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.8V
Dropout Voltage-Max: 0.2V @ 1.5A
Operating Supply Current: 4mA to 6mA
PSRR: 68dB (120Hz)
Maximum Output Voltage: 5.3V
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): XRP6272IDBTR-F; LD49150PT10R; LD49150PT08R; LD49150PT12R;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LD49150PT08R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LD49150PT08R
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LD49150PT08R
IC REG LINEAR POS ADJ 1.5A PPAK

IC REG LINEAR POS ADJ 1.5A PPAK

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
LD49150PT08R
LDO Voltage Regulators LD49150PT08R
LDO Voltage Regulators 1.5A Very Lo drop Vltg regulators

LDO Voltage Regulators 1.5A Very Lo drop Vltg regulators

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LD49150PT08R - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LD49150PT08R
PMIC - Voltage Regulators - Linear LD49150PT08R
IC REG LINEAR POS ADJ 1.5A PPAK

IC REG LINEAR POS ADJ 1.5A PPAK

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 497-7796-2-ND 776-LD49150PT08R 1052076-LD49150PT08R LD49150PT08R LD49150PT08R LD49150PT08R
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Low-Power 1.5 A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LD49150PT08R Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable Fixed; Adjustable / Variable Adjustable / Variable; Adjustable
Package Type DPAK; Other; TO-252-5, DPAK (4 Leads + Tab) Other; TO-252-5 PPAK; Other; PPAK
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data