Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 6-DFN (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 6-DFN (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 6-DFN (3x3)
Win Source Part Number: 976128-LD49100PURY
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 3,000
Current - Output: 1A
Number of Regulators: 1
Output Type: Adjustable
Current - Supply (Max): 300 µA
Control Features: Enable
Voltage - Output (Max): 4.5V
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 0.8V
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 6-VDFN Exposed Pad
Supplier Device Package: 6-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
PSRR: 70dB ~ 65dB (1kHz ~ 10kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 50 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-LD49100PURYCT,49
Base Product Number: LD49100
Voltage Dropout (Max): 0.4V @ 1A
IC REG LINEAR POS ADJ 1A 6DFN Product overview: LD49100PURY from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD49100PURY can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 1A 6DFN
IC REG LINEAR POS ADJ 1A 6DFN
IC REG LINEAR POS ADJ 1A 6DFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 497-LD49100PURYTR-ND | 976128-LD49100PURY | 776-LD49100PURY | LD49100PURY | LD49100PURY | LD49100PURY |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | 1A Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | Other; 6-VDFN Exposed Pad | Other; Tape & Reel | Other; Tape & Reel (TR) | Other; 6-VDFN Exposed Pad | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |