IC REG LINEAR 3.3V 1A 6DFN Product overview: LD49100PU33RY from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD49100PU33RY can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-DFN (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-DFN (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-DFN (3x3)
IC REG LINEAR 3.3V 1A 6DFN
IC REG LINEAR 3.3V 1A 6DFN
IC REG LINEAR 3.3V 1A 6DFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-LD49100PU33RY | 497-LD49100PU33RYCT-ND | LD49100PU33RY | LD49100PU33RY | LD49100PU33RY |
| Product Name | 3.3V 1A Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed | ||
| Package Type | Other; Tape & Reel (TR) | Other; 6-VDFN Exposed Pad | Other; 6-VDFN Exposed Pad | ||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | |
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |
| VIN | 5.5 volts | 5.5 volts | 5.5 volts |