STMicroelectronics, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LD49100PU18RY

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-DFN (3x3)
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-DFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-LD49100PU18RYTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-LD49100PU18RYTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-LD49100PU18RYTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-DFN (3x3)

Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-DFN (3x3)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-LD49100PU18RYCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-LD49100PU18RYCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-LD49100PU18RYCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-DFN (3x3)

Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-DFN (3x3)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-LD49100PU18RYDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-LD49100PU18RYDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-LD49100PU18RYDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-DFN (3x3)

Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-DFN (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1382471-LD49100PU18RY - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1382471-LD49100PU18RY
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1382471-LD49100PU18RY
Win Source Part Number: 1382471-LD49100PU18R Y Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 3,000 pcs Current - Output: 1A Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 300 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1.8V Mounting Type: Surface Mount, Wettable Flank Package / Case: 6-VDFN Exposed Pad Supplier Device Package: 6-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) PSRR: 65dB ~ 62dB (1kHz ~ 10kHz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 63 pct. Current - Quiescent (Iq): 50 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: LD49100 Voltage Dropout (Max): 0.4V @ 1A Moisture Sensitivity Level (MSL): 3 (168 Hours)

Win Source Part Number: 1382471-LD49100PU18RY
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 3,000 pcs
Current - Output: 1A
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 300 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.8V
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 6-VDFN Exposed Pad
Supplier Device Package: 6-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
PSRR: 65dB ~ 62dB (1kHz ~ 10kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
Current - Quiescent (Iq): 50 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: LD49100
Voltage Dropout (Max): 0.4V @ 1A
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet
Singapore, Singapore
1.8V 1A Voltage Regulator IC
776-LD49100PU18RY
1.8V 1A Voltage Regulator IC 776-LD49100PU18RY
IC REG LINEAR 1.8V 1A 6DFN Product overview: LD49100PU18RY from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD49100PU18RY can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.8V 1A 6DFN Product overview: LD49100PU18RY from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD49100PU18RY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LD49100PU18RY - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LD49100PU18RY
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LD49100PU18RY
IC REG LINEAR 1.8V 1A 6DFN

IC REG LINEAR 1.8V 1A 6DFN

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - LD49100PU18RY - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LD49100PU18RY
PMIC - Voltage Regulators - Linear LD49100PU18RY
IC REG LINEAR 1.8V 1A 6DFN

IC REG LINEAR 1.8V 1A 6DFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LD49100PU18RY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LD49100PU18RY
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LD49100PU18RY
IC REG LINEAR 1.8V 1A 6DFN

IC REG LINEAR 1.8V 1A 6DFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 497-LD49100PU18RYTR-ND 1382471-LD49100PU18RY 776-LD49100PU18RY LD49100PU18RY LD49100PU18RY LD49100PU18RY
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1.8V 1A Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed
Package Type Other; 6-VDFN Exposed Pad Other; Tape & Reel Other; Tape & Reel (TR) Other; 6-VDFN Exposed Pad
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data