Manufacturer: STMicroelectronics
Win Source Part Number: 018566-LD3985M30R
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.06V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Family Name: LD3985
Output Voltage: 3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.1V @ 150mA
Operating Supply Current: 150μA to 250μA
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): LP3985IM5-3.1; LP3985IM5X-3.1/NOPB;
Introduction Date: July 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
LDO Regulator 3V 0.55A SOT23-5
LDO Regulator 3V 0.55A SOT23-5
LDO Regulator 3V 0.55A SOT23-5
3V LDO Regulator, 150mA, 60mV Dropout, SOT-23, SM Product overview: LD3985M30R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 150mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 150mA, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD3985M30R can be used for catalog matching and distributor lookup.
LDO Voltage Regulators Bicmos Vltg Regulatr Ultra Lo Drop Lo
IC REG LINEAR 3V 150MA SOT23-5
IC REG LINEAR 3V 150MA SOT23-5
IC REG LINEAR 3V 150MA SOT23-5
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 018566-LD3985M30R | 497-6154-2-ND | 6868786 | 6868786P | 776-LD3985M30R | LD3985M30R | LD3985M30R | LD3985M30R | LD3985M30R |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LD3985M30R | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators | Voltage Regulators | 3V 150mA SOT-23 LDO Voltage Regulator IC | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Low Dropout | Standard | |||||||
| Output Polarity | Positive | Positive | Positive | ||||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | Fixed | ||||
| Package Type | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | SOT23; Other; Sot-23 | SOT23; Other; SOT-23 | Other; SOT-23 | SOT23; Other; SC-74A, SOT-753 | |||
| Life Cycle Stage | Maturity; Active |