The LD3985M27R is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output voltage of 2.7 V with an input voltage range of 2.5 V to 6 V. It can deliver up to 150 mA of output current, making it suitable for low power applications, particularly in battery-powered systems. The regulator features an ultra-low dropout voltage of 60 mV at a 150 mA load and a very low quiescent current of 85 µA at no load, which helps prolong battery life. It is stable with low ESR ceramic capacitors and has a fast turn-on time of approximately 200 µs. The device includes logic-controlled electronic shutdown to reduce power consumption when not in use. Additionally, it offers low noise performance with an output voltage noise of 30 µV RMS over a frequency range of 10 Hz to 100 kHz and a power supply rejection ratio of 60 dB at 1 kHz. The operating temperature range is from -40 °C to 125 °C, making it suitable for a variety of environmental conditions.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | LD3985M27R |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |