Ultra low drop-low noise BiCMOS voltage regulators low ESR capacitors compatible Product overview: LD3985J26R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LD3985J26R can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 876892-LD3985J26R
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-FlipChip (1.59x1.24)
Package: Reel - TR
Package: 5-WFBGA, FCBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LD3985
Categories: Integrated Circuits (ICs)
Case / Package: 5-FlipChip (1.59x1.24)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
IC REG LIN 2.6V 150MA 5FLIPCHIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-LD3985J26R | 876892-LD3985J26R | LD3985J26R |
| Product Name | Low-Power LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LD3985J26R | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | ||
| Output Voltage | 2.6 volts | ||
| IOUT | 0.1500 amps | 0.1500 amps | |
| IQ | 1.50E-4 amps | ||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |