STMicroelectronics, Inc. PMIC - PMIC - Voltage Regulators - Linear - LD3985G18R LD3985G18R

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1052067-LD3985G18R Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.8V Operating Supply Current: 150μA to 250μA PSRR: 60dB to 50dB (1kHz to 10kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1052067-LD3985G18R Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.8V Operating Supply Current: 150μA to 250μA PSRR: 60dB to 50dB (1kHz to 10kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LD3985G18R - 1052067-LD3985G18R - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LD3985G18R
1052067-LD3985G18R
PMIC - PMIC - Voltage Regulators - Linear - LD3985G18R 1052067-LD3985G18R
Manufacturer: STMicroelectronics Win Source Part Number: 1052067-LD3985G18R Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.8V Operating Supply Current: 150μA to 250μA PSRR: 60dB to 50dB (1kHz to 10kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1052067-LD3985G18R
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.8V
Operating Supply Current: 150μA to 250μA
PSRR: 60dB to 50dB (1kHz to 10kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-3501-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-3501-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-3501-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5

Buy Now Datasheet
Singapore, Singapore
Low-Power Voltage Regulator IC
776-LD3985G18R
Low-Power Voltage Regulator IC 776-LD3985G18R
Ultra low drop-low noise BiCMOS voltage regulators low ESR capacitors compatible Product overview: LD3985G18R from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD3985G18R can be used for catalog matching and distributor lookup.

Ultra low drop-low noise BiCMOS voltage regulators low ESR capacitors compatible Product overview: LD3985G18R from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD3985G18R can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LD3985G18R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LD3985G18R
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LD3985G18R
IC REG LIN 1.8V 150MA TSOT23-5

IC REG LIN 1.8V 150MA TSOT23-5

Supplier's Site
PMIC - Voltage Regulators - Linear - LD3985G18R - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LD3985G18R
PMIC - Voltage Regulators - Linear LD3985G18R
IC REG LIN 1.8V 150MA TSOT23-5

IC REG LIN 1.8V 150MA TSOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1052067-LD3985G18R 497-3501-2-ND 776-LD3985G18R LD3985G18R LD3985G18R
Product Name PMIC - PMIC - Voltage Regulators - Linear - LD3985G18R Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Low-Power Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Fixed; Fixed Fixed Fixed
Package Type SOT23; Other; TSOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 Other; SOT-23-5 SOT23
Life Cycle Stage PhaseOut; Obsolete(EOL)
Special Features Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data