STMicroelectronics, Inc. Ldo, Adj, 5V To 1.22V, 3A, Ppack-5; Output Type Stmicroelectronics LD39300PT-R

Description
LDO, ADJ, 5V TO 1.22V, 3A, PPACK-5; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:6V; Output Voltage Min:1.22V; Output Voltage Max:5V; Output Current Max:3A; Dropout Voltage Typ @ Current:200mV; No. of Pins:5Pins RoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, 5V TO 1.22V, 3A, PPACK-5; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:6V; Output Voltage Min:1.22V; Output Voltage Max:5V; Output Current Max:3A; Dropout Voltage Typ @ Current:200mV; No. of Pins:5Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 5V To 1.22V, 3A, Ppack-5; Output Type Stmicroelectronics - 45AC7198 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 5V To 1.22V, 3A, Ppack-5; Output Type Stmicroelectronics
45AC7198
Ldo, Adj, 5V To 1.22V, 3A, Ppack-5; Output Type Stmicroelectronics 45AC7198
LDO, ADJ, 5V TO 1.22V, 3A, PPACK-5; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:6V; Output Voltage Min:1.22V; Output Voltage Max:5V; Output Current Max:3A; Dropout Voltage Typ @ Current:200mV; No. of Pins:5Pins RoHS Compliant: Yes

LDO, ADJ, 5V TO 1.22V, 3A, PPACK-5; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:6V; Output Voltage Min:1.22V; Output Voltage Max:5V; Output Current Max:3A; Dropout Voltage Typ @ Current:200mV; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 45AC7198
Product Name Ldo, Adj, 5V To 1.22V, 3A, Ppack-5; Output Type Stmicroelectronics
Input Voltage 2.5 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR Servo Motor Automatic Voltge Stabilizer Regulator 100KW 200KW 300KW 150kVA 300kVA - No.1601610625870 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details