STMicroelectronics, Inc. 2.5V 3A TO-252 LDO Voltage Regulator IC LD39300DT25-R

Description
2.5V 3A LDO Voltage Regulator, TO-252, 1.5% Accuracy Product overview: LD39300DT25-R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 3A, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 3A, TO-252, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD39300DT25-R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.5V 3A LDO Voltage Regulator, TO-252, 1.5% Accuracy Product overview: LD39300DT25-R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 3A, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 3A, TO-252, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD39300DT25-R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5V 3A TO-252 LDO Voltage Regulator IC
776-LD39300DT25-R
2.5V 3A TO-252 LDO Voltage Regulator IC 776-LD39300DT25-R
2.5V 3A LDO Voltage Regulator, TO-252, 1.5% Accuracy Product overview: LD39300DT25-R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 3A, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 3A, TO-252, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD39300DT25-R can be used for catalog matching and distributor lookup.

2.5V 3A LDO Voltage Regulator, TO-252, 1.5% Accuracy Product overview: LD39300DT25-R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 3A, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 3A, TO-252, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD39300DT25-R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LD39300DT25-R - 1052063-LD39300DT25-R - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LD39300DT25-R
1052063-LD39300DT25-R
PMIC - PMIC - Voltage Regulators - Linear - LD39300DT25-R 1052063-LD39300DT25-R
Manufacturer: STMicroelectronics Win Source Part Number: 1052063-LD39300DT25- R Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 3A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: D-Pak Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.4V @ 3A Operating Supply Current: 2.5mA Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1052063-LD39300DT25-R
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 3A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: D-Pak
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.4V @ 3A
Operating Supply Current: 2.5mA
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-6150-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-6150-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-6150-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 3A DPAK

Linear Voltage Regulator IC Positive Fixed 1 Output 3A DPAK

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1805-LD39300DT25-RCT-CHPOP - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1805-LD39300DT25-RCT-CHPOP
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1805-LD39300DT25-RCT-CHPOP
Linear Voltage Regulator IC Positive Fixed 1 Output 3A DPAK

Linear Voltage Regulator IC Positive Fixed 1 Output 3A DPAK

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LD39300DT25-R - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LD39300DT25-R
PMIC - Voltage Regulators - Linear LD39300DT25-R
IC REG LINEAR 2.5V 3A DPAK

IC REG LINEAR 2.5V 3A DPAK

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LD39300DT25-R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LD39300DT25-R
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LD39300DT25-R
IC REG LINEAR 2.5V 3A DPAK

IC REG LINEAR 2.5V 3A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-LD39300DT25-R 1052063-LD39300DT25-R 497-6150-2-ND LD39300DT25-R LD39300DT25-R
Product Name 2.5V 3A TO-252 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LD39300DT25-R Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; TO-252 Other; D-Pak DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 DPAK
Output Voltage 2.5 volts 2.5 volts 2.5 volts 2.5 volts
IOUT 3 amps 3 amps 3 amps 3 amps 3 amps
IQ 5.00E-6 amps 5.00E-6 amps
Unlock Full Specs
to access all available technical data