STMicroelectronics, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LD39300DT18-R

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 3A DPAK
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 3A DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-6873-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-6873-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-6873-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 3A DPAK

Linear Voltage Regulator IC Positive Fixed 1 Output 3A DPAK

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LD39300DT18-R - 1052062-LD39300DT18-R - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LD39300DT18-R
1052062-LD39300DT18-R
PMIC - PMIC - Voltage Regulators - Linear - LD39300DT18-R 1052062-LD39300DT18-R
Manufacturer: STMicroelectronics Win Source Part Number: 1052062-LD39300DT18- R Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 3A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: D-Pak Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 0.4V @ 3A Operating Supply Current: 2.5mA Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1052062-LD39300DT18-R
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 3A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: D-Pak
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 0.4V @ 3A
Operating Supply Current: 2.5mA
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1.8V 3A TO-252 LDO Voltage Regulator IC
776-LD39300DT18-R
1.8V 3A TO-252 LDO Voltage Regulator IC 776-LD39300DT18-R
1.8V 3A LDO Regulator, TO-252, SMT Product overview: LD39300DT18-R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 3A, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 3A, TO-252, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD39300DT18-R can be used for catalog matching and distributor lookup.

1.8V 3A LDO Regulator, TO-252, SMT Product overview: LD39300DT18-R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 3A, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 3A, TO-252, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD39300DT18-R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - LD39300DT18-R - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LD39300DT18-R
PMIC - Voltage Regulators - Linear LD39300DT18-R
IC REG LINEAR 1.8V 3A DPAK

IC REG LINEAR 1.8V 3A DPAK

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LD39300DT18-R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LD39300DT18-R
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LD39300DT18-R
IC REG LINEAR 1.8V 3A DPAK

IC REG LINEAR 1.8V 3A DPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 497-6873-2-ND 1052062-LD39300DT18-R 776-LD39300DT18-R LD39300DT18-R LD39300DT18-R
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LD39300DT18-R 1.8V 3A TO-252 LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 Other; D-Pak Other; TO-252
Special Features Input Overcurrent Protection Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data