1.22V 3A LDO Voltage Regulator, 200mV Dropout, TO-252 Product overview: LD39300DT12-R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.22V, 3A, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.22V, 3A, TO-252, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD39300DT12-R can be used for catalog matching and distributor lookup.
Win Source Part Number: 979987-LD39300DT12-R
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Cut Tape (CT),
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 3A
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 2.5 mA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 1.22V
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: DPAK
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 65dB ~ 55dB (120Hz ~ 1kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 5 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: -1138-LD39300DT12-RD
Base Product Number: LD39300
Product Status: Obsolete
Voltage Dropout (Max): 0.4V @ 3A
LDO Voltage Regulators Bicmos Vltg Regulatr Ultra Lo Drop
IC REG LINEAR 1.22V 3A DPAK
IC REG LINEAR 1.22V 3A DPAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-LD39300DT12-R | 979987-LD39300DT12-R | LD39300DT12-R | LD39300DT12-R | LD39300DT12-R |
| Product Name | 1.22V 3A TO-252 LDO Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; TO-252 | DPAK; Other; Cut Tape (CT), | |||
| Output Voltage | 1.22 volts | 1.22 volts | |||
| IOUT | 3 amps | 3 amps | 3 amps | ||
| Dropout Voltage | 0.2000 volts | 0.4000 volts |