STMicroelectronics, Inc. Ldo, Adj, 2A, -40 To 125Deg C; Output Type Stmicroelectronics LD39200PUR

Description
LDO, ADJ, 2A, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:1.25V; Input Voltage Max:6V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:500mV; Adjustable Output Voltage Max:-; Output Current:2A; Dropout RoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, 2A, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:1.25V; Input Voltage Max:6V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:500mV; Adjustable Output Voltage Max:-; Output Current:2A; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 2A, -40 To 125Deg C; Output Type Stmicroelectronics - 07AH6634 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 2A, -40 To 125Deg C; Output Type Stmicroelectronics
07AH6634
Ldo, Adj, 2A, -40 To 125Deg C; Output Type Stmicroelectronics 07AH6634
LDO, ADJ, 2A, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:1.25V; Input Voltage Max:6V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:500mV; Adjustable Output Voltage Max:-; Output Current:2A; Dropout RoHS Compliant: Yes

LDO, ADJ, 2A, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:1.25V; Input Voltage Max:6V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:500mV; Adjustable Output Voltage Max:-; Output Current:2A; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LD39200PUR
LDO Voltage Regulators LD39200PUR
LDO Voltage Regulators 2 A high PSRR ultra low drop linear regulator with reverse current protection

LDO Voltage Regulators 2 A high PSRR ultra low drop linear regulator with reverse current protection

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 07AH6634 LD39200PUR
Product Name Ldo, Adj, 2A, -40 To 125Deg C; Output Type Stmicroelectronics LDO Voltage Regulators
Input Voltage 1.25 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details