Manufacturer: STMicroelectronics
Win Source Part Number: 851139-LD39200PUR
Features: Linear Voltage Regulator IC 1 Output
Package: Reel - TR
Family Name: LD39200
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-17110-6, 497-17110-2, 497-17110-1
Linear Voltage Regulator IC Positive Adjustable 1 Output 2A 6-DFN (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 2A 6-DFN (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 2A 6-DFN (3x3)
STMicroelectronics, LD39200PUR
STMicroelectronics, LD39200PUR
STMicroelectronics, LD39200PUR
2A LDO, High PSRR, Ultra Low Drop, Reverse Current Protection Product overview: LD39200PUR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 2A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD39200PUR can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 2A 6DFN
IC REG LINEAR POS ADJ 2A 6DFN
IC REG LINEAR POS ADJ 2A 6DFN
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 851139-LD39200PUR | 497-17110-1-ND | 1889333P | 1889333 | 776-LD39200PUR | LD39200PUR | LD39200PUR | LD39200PUR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LD39200PUR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators | Voltage Regulators | Low-Power 2A LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Package Type | Other; Reel - TR | Other; 6-VDFN Exposed Pad | Other; DFN | Other; Dfn | Other; 6-VDFN Exposed Pad | |||
| Regulator Type | Standard | |||||||
| Output Polarity | Positive | Positive | ||||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |||||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable, Power Good |