2A LDO, 0.25V Dropout, 8-Pin S-PDSO-N8, 0.5-5.75V Out Product overview: LD39200DPUR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2A, 0.25V, 5.75V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, 0.25V, 5.75V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD39200DPUR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 778432-LD39200DPUR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-VDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good
Output Configuration: Positive
Output Current: 2A
Family Name: LD39200DPUR
Output Voltage: 0.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 300μA ~ 3mA
PSRR: 70dB ~ 40dB (1kHz ~ 1MHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Package: 8-DFN (4x4)
Output Voltage MAX: 5.75V
Voltage Input MAX: 6V
Voltage Dropout (Maximum): 0.25V @ 2A
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
LD39200DPUR, LDO Voltage Regulators
LD39200DPUR, LDO Voltage Regulators
LD39200DPUR, LDO Voltage Regulators
Linear Voltage Regulator IC Positive Adjustable 1 Output 2A 8-DFN (4x4)
Linear Voltage Regulator IC Positive Adjustable 1 Output 2A 8-DFN (4x4)
Linear Voltage Regulator IC Positive Adjustable 1 Output 2A 8-DFN (4x4)
IC REG LINEAR POS ADJ 2A 8DFN
IC REG LINEAR POS ADJ 2A 8DFN
DFN-8-EP(4x4) Linear Voltage Regulators (LDO) ROHS
IC REG LINEAR POS ADJ 2A 8DFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-LD39200DPUR | 778432-LD39200DPUR | 1961950 | 1961950P | 497-14961-1-ND | LD39200DPUR | LD39200DPUR | LD39200DPUR | LD39200DPUR |
| Product Name | 2A 0.25V 5.75V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LD39200DPUR | Voltage Regulators | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Power Supply Chip >> Linear Voltage Regulators (LDO) | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Dropout Voltage | 2.50E-4 volts | 0.2500 volts | 0.2500 volts | 0.2500 volts | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||||
| Regulator Type | Low Dropout | Standard | Low Dropout | ||||||
| Output Polarity | Positive | Positive | Positive | ||||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable |