Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 6-DFN (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 6-DFN (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 6-DFN (3x3)
Manufacturer: STMicroelectronics
Win Source Part Number: 876890-LD39150PU33R
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 6-DFN (3x3)
Package: 6-VDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: LD39150
Categories: Integrated Circuits (ICs)
Case / Package: 6-DFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-19285-6, LD39150PU33R-ND, 497-19285-2, 497-19285-1
Ultra low drop BiCMOS voltage regulator Product overview: LD39150PU33R from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD39150PU33R can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.3V 1.5A 6DFN
IC REG LINEAR 3.3V 1.5A 6DFN
IC REG LINEAR 3.3V 1.5A 6DFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 497-19285-6-ND | 876890-LD39150PU33R | 776-LD39150PU33R | LD39150PU33R | LD39150PU33R | LD39150PU33R |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LD39150PU33R | Low-Power Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed | ||||
| Package Type | Other; 6-VDFN Exposed Pad | Other; 6-DFN (3x3) | Other; 6-VDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection |