STMicroelectronics, Inc. PMIC - PMIC - Voltage Regulators - Linear - LD39150PT33-R LD39150PT33-R

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1052060-LD39150PT33- R Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 1.5A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: PPAK Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.4V @ 1.5A Operating Supply Current: 2.5mA PSRR: 65dB to 55dB (120Hz to 1kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1052060-LD39150PT33- R Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 1.5A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: PPAK Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.4V @ 1.5A Operating Supply Current: 2.5mA PSRR: 65dB to 55dB (120Hz to 1kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LD39150PT33-R - 1052060-LD39150PT33-R - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LD39150PT33-R
1052060-LD39150PT33-R
PMIC - PMIC - Voltage Regulators - Linear - LD39150PT33-R 1052060-LD39150PT33-R
Manufacturer: STMicroelectronics Win Source Part Number: 1052060-LD39150PT33- R Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 1.5A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: PPAK Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.4V @ 1.5A Operating Supply Current: 2.5mA PSRR: 65dB to 55dB (120Hz to 1kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1052060-LD39150PT33-R
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1.5A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: PPAK
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.4V @ 1.5A
Operating Supply Current: 2.5mA
PSRR: 65dB to 55dB (120Hz to 1kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3.3V 1.5A 6V TO-252 LDO Voltage Regulator IC
776-LD39150PT33-R
3.3V 1.5A 6V TO-252 LDO Voltage Regulator IC 776-LD39150PT33-R
3.3V 1.5A LDO Regulator, TO-252-5, 6V In, 1.5% Acc Product overview: LD39150PT33-R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1.5A, 6V, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.5A, 6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD39150PT33-R can be used for catalog matching and distributor lookup.

3.3V 1.5A LDO Regulator, TO-252-5, 6V In, 1.5% Acc Product overview: LD39150PT33-R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1.5A, 6V, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.5A, 6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD39150PT33-R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-6144-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-6144-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-6144-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A PPAK

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A PPAK

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LD39150PT33-R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LD39150PT33-R
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LD39150PT33-R
IC REG LINEAR 3.3V 1.5A PPAK

IC REG LINEAR 3.3V 1.5A PPAK

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LD39150PT33-R - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LD39150PT33-R
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LD39150PT33-R
IC REG LINEAR 3.3V 1.5A PPAK

IC REG LINEAR 3.3V 1.5A PPAK

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - LD39150PT33-R - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LD39150PT33-R
PMIC - Voltage Regulators - Linear LD39150PT33-R
IC REG LINEAR 3.3V 1.5A PPAK

IC REG LINEAR 3.3V 1.5A PPAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 1052060-LD39150PT33-R 776-LD39150PT33-R 497-6144-2-ND LD39150PT33-R LD39150PT33-R LD39150PT33-R
Product Name PMIC - PMIC - Voltage Regulators - Linear - LD39150PT33-R 3.3V 1.5A 6V TO-252 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed
Package Type PPAK; Other; PPAK Other; TO-252-5 DPAK; Other; TO-252-5, DPAK (4 Leads + Tab) DPAK; PPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD
Life Cycle Stage PhaseOut; Obsolete(EOL)
Special Features Input Overcurrent Protection; Enable Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP3338AKC-1.8-RL7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 1 amps
View Details
Voltage Regulators - 7513102 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
Motor Drivers, Controllers - A4975SB-T - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 16-PowerDIP (0.300", 7.62mm)
IOUT 1.5 amps
VIN 4.5 to 5.5 volts
View Details
Battery Chargers - BQ25611DRTWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details