STMicroelectronics, Inc. Ldo, Adj, 5V To 1.22V, 1.5A, Ppack-5; Output Type Stmicroelectronics LD39150PT-R

Description
LDO, ADJ, 5V TO 1.22V, 1.5A, PPACK-5; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:6V; Output Voltage Min:1.22V; Output Voltage Max:5V; Output Current Max:1.5A; Dropout Voltage Typ @ Current:200mV; MSL:- RoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, 5V TO 1.22V, 1.5A, PPACK-5; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:6V; Output Voltage Min:1.22V; Output Voltage Max:5V; Output Current Max:1.5A; Dropout Voltage Typ @ Current:200mV; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 5V To 1.22V, 1.5A, Ppack-5; Output Type Stmicroelectronics - 45AC7197 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 5V To 1.22V, 1.5A, Ppack-5; Output Type Stmicroelectronics
45AC7197
Ldo, Adj, 5V To 1.22V, 1.5A, Ppack-5; Output Type Stmicroelectronics 45AC7197
LDO, ADJ, 5V TO 1.22V, 1.5A, PPACK-5; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:6V; Output Voltage Min:1.22V; Output Voltage Max:5V; Output Current Max:1.5A; Dropout Voltage Typ @ Current:200mV; MSL:- RoHS Compliant: Yes

LDO, ADJ, 5V TO 1.22V, 1.5A, PPACK-5; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:6V; Output Voltage Min:1.22V; Output Voltage Max:5V; Output Current Max:1.5A; Dropout Voltage Typ @ Current:200mV; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 45AC7197
Product Name Ldo, Adj, 5V To 1.22V, 1.5A, Ppack-5; Output Type Stmicroelectronics
Input Voltage 2.5 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1086QZ - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details