1.5A LDO Voltage Regulator, 5V, 1.5% Acc, TO-252-5, SM Product overview: LD39150PT-R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 5V, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 5V, TO-252, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD39150PT-R can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 018558-LD39150PT-R
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.2V @ 1.5A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 1.5A
Output Voltage: 1.22 V to 5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: PPAK
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.22V
Dropout Voltage-Max: 0.4V @ 1.5A
Operating Supply Current: 2.5mA
PSRR: 65dB to 55dB (120Hz to 1kHz)
Maximum Output Voltage: 5V
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): NCV5500DTADJRKG; LD39300PT-R; LD39150PT-R; LD39080PT-R;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A PPAK
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A PPAK
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A PPAK
LDO Voltage Regulators Bicmos Vltg Regulatr Ultra Lo Drop
IC REG LINEAR POS ADJ 1.5A PPAK
IC REG LINEAR POS ADJ 1.5A PPAK
IC REG LINEAR POS ADJ 1.5A PPAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-LD39150PT-R | 018558-LD39150PT-R | 497-7792-6-ND | LD39150PT-R | LD39150PT-R | LD39150PT-R | LD39150PT-R |
| Product Name | 1.5A 5V TO-252 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LD39150PT-R | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; TO-252-5 | PPAK; Other; PPAK | DPAK; Other; TO-252-5, DPAK (4 Leads + Tab) | DPAK | DPAK; PPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD | ||
| Output Voltage | 5 volts | 1.22 volts | 1.22 to 5 volts | 1.22 volts | 1.22 volts | ||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | |
| IQ | 0.0025 amps | 0.0025 amps | 0.0025 amps |