STMicroelectronics, Inc. Logic IC LD39150DT25-R

Description
(PRICE/TC), LDO, FIXED, 2.5V, 1.5A, -40 TO 125DEG C; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:2.5V; INPUT VOLTAGE MAX:6V; FIXED OUTPUT VOLTAGE NOM.:2.5V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:1.5A; DROPOUT ROHS COMPL. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/TC), LDO, FIXED, 2.5V, 1.5A, -40 TO 125DEG C; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:2.5V; INPUT VOLTAGE MAX:6V; FIXED OUTPUT VOLTAGE NOM.:2.5V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:1.5A; DROPOUT ROHS COMPL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Logic IC - 88180173 - Radwell International
Willingboro, NJ, United States
Logic IC
88180173
Logic IC 88180173
(PRICE/TC), LDO, FIXED, 2.5V, 1.5A, -40 TO 125DEG C; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:2.5V; INPUT VOLTAGE MAX:6V; FIXED OUTPUT VOLTAGE NOM.:2.5V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:1.5A; DROPOUT ROHS COMPL. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC), LDO, FIXED, 2.5V, 1.5A, -40 TO 125DEG C; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:2.5V; INPUT VOLTAGE MAX:6V; FIXED OUTPUT VOLTAGE NOM.:2.5V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:1.5A; DROPOUT ROHS COMPL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Logic Gates
Product Number 88180173
Product Name Logic IC
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1460942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family CMOS; And
View Details
SN74AHC1G04-Q1 Automotive Catalog Single Inverter Gate - 1A1G04QDBVRG4Q1 - Texas Instruments
Specs
Gate Type NOT
Supply Voltage 3.3,5
Logic Family AHC
View Details
7 suppliers
Gates and Inverters - 74AHCT04PW,112-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
3 suppliers
5-Channel Level Translator w/ Bus Hold - MYXAP54RHC505/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details