Manufacturer: STMicroelectronics
Win Source Part Number: 1052056-LD39150DT18-
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: D-Pak
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 0.4V @ 1.5A
Operating Supply Current: 2.5mA
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
1.8V 1.5A LDO Regulator, 200mV Dropout, TO-252 Product overview: LD39150DT18-R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 1.5A, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 1.5A, TO-252, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD39150DT18-R can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DPAK
IC REG LINEAR 1.8V 1.5A DPAK
IC REG LINEAR 1.8V 1.5A DPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1052056-LD39150DT18-R | 776-LD39150DT18-R | 497-7790-2-ND | LD39150DT18-R | LD39150DT18-R |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LD39150DT18-R | 1.8V 1.5A TO-252 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | Other; D-Pak | Other; TO-252 | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | ||
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | ||||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |